Broadcom Inc. LED Indication - Discrete ASMT-YTC2-0AA02

Description
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2513-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2513-2-ND
LED Indication - Discrete 516-2513-2-ND
Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 622nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-YTC2-0AA02
Standard LEDs - SMD ASMT-YTC2-0AA02
Standard LEDs - SMD RGB Full Color

Standard LEDs - SMD RGB Full Color

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2513-2-ND ASMT-YTC2-0AA02
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 629 nm (4640 to 6290 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details