Broadcom Inc. LED White Lighting ASMW-LWG0-NEGBE

Description
LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4296-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4296-1-ND
LED White Lighting 516-4296-1-ND
LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)

LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)

Buy Now Datasheet
LED White Lighting - 516-4296-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4296-2-ND
LED White Lighting 516-4296-2-ND
LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)

LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)

Buy Now Datasheet
LED White Lighting - 516-4296-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4296-6-ND
LED White Lighting 516-4296-6-ND
LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)

LED Lighting - White, Cool 6500K 3.1V 150mA 115° 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-LWG0-NEGBE
High Power LEDs - White ASMW-LWG0-NEGBE
High Power LEDs - White 2835 0.5W Surface Mount LED

High Power LEDs - White 2835 0.5W Surface Mount LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4296-1-ND ASMW-LWG0-NEGBE
Product Name LED White Lighting High Power LEDs - White
LED Package: 1210 (3225 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual color chip LED with reflector - SML-020MVT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 650 nm (5700 to 6500 Å)
View Details