Broadcom Inc. T-13/4 (5mm) High Intensity LED Lamps HLMP-3316

Description
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) High Intensity LED Lamps - HLMP-3316 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) High Intensity LED Lamps
HLMP-3316
T-13/4 (5mm) High Intensity LED Lamps HLMP-3316
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
LED Indication - Discrete - 516-1335-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1335-ND
LED Indication - Discrete 516-1335-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1130065-HLMP-3316
Optoelectronics - LED Indication - Discrete 1130065-HLMP-3316
Win Source Part Number: 1130065-HLMP-3316 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 35° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 9.19mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): HLMP 3316; HLMP3316; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-1335,516-1335-ND R Base Product Number: HLMP-3316

Win Source Part Number: 1130065-HLMP-3316
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 35°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 9.19mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): HLMP 3316; HLMP3316;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-1335,516-1335-NDR
Base Product Number: HLMP-3316

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3316
Standard LEDs - Through Hole HLMP-3316
Standard LEDs - Through Hole Red Non-diffused 635nm 22mcd

Standard LEDs - Through Hole Red Non-diffused 635nm 22mcd

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 60Mcd, 626Nm; Led Color Broadcom - 40K0053 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 60Mcd, 626Nm; Led Color Broadcom
40K0053
Led, Red, T-1 3/4 (5Mm), 60Mcd, 626Nm; Led Color Broadcom 40K0053
LED, RED, T-1 3/4 (5MM), 60MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:60mcd; Viewing Angle:35°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 60MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:60mcd; Viewing Angle:35°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3316 516-1335-ND 1130065-HLMP-3316 HLMP-3316 40K0053
Product Name T-13/4 (5mm) High Intensity LED Lamps LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 60Mcd, 626Nm; Led Color Broadcom
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Red Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees 35 degrees
Luminous Intensity 60 milliCandela 60 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details