Broadcom Inc. LED Indication - Discrete HLMP-AD16-P0000

Description
Red 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-AD16-P0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-AD16-P0000-ND
LED Indication - Discrete HLMP-AD16-P0000-ND
Red 630nm LED Indication - Discrete 2.2V Radial

Red 630nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-AD16-P0000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details