Broadcom Inc. T-13/4 (5mm) Diffused LED Lamp HLMP-3507-EF000

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) Diffused LED Lamp - HLMP-3507-EF000 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) Diffused LED Lamp
HLMP-3507-EF000
T-13/4 (5mm) Diffused LED Lamp HLMP-3507-EF000
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-HLMP-3507-EF000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3507-EF000-ND
LED Indication - Discrete 516-HLMP-3507-EF000-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3507-EF000
Standard LEDs - Through Hole HLMP-3507-EF000
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3507-EF000 516-HLMP-3507-EF000-ND HLMP-3507-EF000
Product Name T-13/4 (5mm) Diffused LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
LED Indication - Discrete - 846-1133-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
View Details