Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMA-PL00-N0011

Description
Win Source Part Number: 1156563-HLMA-PL00-N0 011 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Package / Case: 2-SMD, Gull Wing Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Flat Top Lens Size: 1.78mm Dia Alternative Parts (Cross-Reference): HLMAPL00N0011; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00
Request a Quote Datasheet
Description
Win Source Part Number: 1156563-HLMA-PL00-N0 011 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Package / Case: 2-SMD, Gull Wing Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Flat Top Lens Size: 1.78mm Dia Alternative Parts (Cross-Reference): HLMAPL00N0011; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1156563-HLMA-PL00-N0011
Optoelectronics - LED Indication - Discrete 1156563-HLMA-PL00-N0011
Win Source Part Number: 1156563-HLMA-PL00-N0 011 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Package / Case: 2-SMD, Gull Wing Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Flat Top Lens Size: 1.78mm Dia Alternative Parts (Cross-Reference): HLMAPL00N0011; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00

Win Source Part Number: 1156563-HLMA-PL00-N0011
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 75mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.44mm
Package / Case: 2-SMD, Gull Wing
Dimension: 1.99mm L x 2.21mm W
Lens Style: Round with Flat Top
Lens Size: 1.78mm Dia
Alternative Parts (Cross-Reference): HLMAPL00N0011;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMA-PL00

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-PL00-N0011
Standard LEDs - SMD HLMA-PL00-N0011
Standard LEDs - SMD Poly Ftop Yellow

Standard LEDs - SMD Poly Ftop Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1156563-HLMA-PL00-N0011 HLMA-PL00-N0011
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE8560MT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: PLCC-4
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLI-560YT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers