Broadcom Inc. LED Light Bars HLMP-2655-EF000

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2655-EF000 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2655-EF000
LED Light Bars HLMP-2655-EF000
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2655-EF000
776040-HLMP-2655-EF000
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2655-EF000 776040-HLMP-2655-EF000
Manufacturer: Broadcom Limited Win Source Part Number: 776040-HLMP-2655-EF0 00 Series: HLMP-2655 Packaging: Bulk Mounting Style: Through Hole Color: Red Voltage Rating: 2.6V Configuration: Bar - Single, DIP Millicandela Rating: 45mcd Lens Style/Size: Square with Flat Top, 8.89mm Wavelength - Peak: 635nm Current: 30mA Family Name: HLMP-2655 Categories: Optoelectronics Alternative Parts (Cross-Reference): HLMP-2655; MU91-2001; MU93-2001; Introduction Date: May 24, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 320

Manufacturer: Broadcom Limited
Win Source Part Number: 776040-HLMP-2655-EF000
Series: HLMP-2655
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Voltage Rating: 2.6V
Configuration: Bar - Single, DIP
Millicandela Rating: 45mcd
Lens Style/Size: Square with Flat Top, 8.89mm
Wavelength - Peak: 635nm
Current: 30mA
Family Name: HLMP-2655
Categories: Optoelectronics
Alternative Parts (Cross-Reference): HLMP-2655; MU91-2001; MU93-2001;
Introduction Date: May 24, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 320

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2655-EF000 776040-HLMP-2655-EF000
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2655-EF000
LED Package: 10.160mm x 10.160mm x 6.226mm
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 19 to 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details