Broadcom Inc. T-1 3/4 (5 mm) Right Angle Mount Housing HLMP-5029

Description
The HLMP-5029 is a black plastic right angle housing which matches with Avago high dome T-1 3/4 lamps. The leads should be prebent 90 degree prior to snapping into the right angle housing. The housing material is high temperature nylon capable of withstanding temperatures up to 150 degree Celsius.
Description
The HLMP-5029 is a black plastic right angle housing which matches with Avago high dome T-1 3/4 lamps. The leads should be prebent 90 degree prior to snapping into the right angle housing. The housing material is high temperature nylon capable of withstanding temperatures up to 150 degree Celsius.

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Right Angle Mount Housing - HLMP-5029 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Right Angle Mount Housing
HLMP-5029
T-1 3/4 (5 mm) Right Angle Mount Housing HLMP-5029
The HLMP-5029 is a black plastic right angle housing which matches with Avago high dome T-1 3/4 lamps. The leads should be prebent 90 degree prior to snapping into the right angle housing. The housing material is high temperature nylon capable of withstanding temperatures up to 150 degree Celsius.

The HLMP-5029 is a black plastic right angle housing which matches with Avago high dome T-1 3/4 lamps. The leads should be prebent 90 degree prior to snapping into the right angle housing.

The housing material is high temperature nylon capable of withstanding temperatures up to 150 degree Celsius.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-5029
Product Name T-1 3/4 (5 mm) Right Angle Mount Housing
LED Package: T-1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-ACS-CY0Z0252-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers