Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3590

Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3590 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet
Description
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3590 lamp is a Gallium Phosphide green light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3590 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3590
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3590
This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. The HLMP-3590 lamp is a Gallium Phosphide green light emitting diode.

This non-diffused lamp out-performs conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

The HLMP-3590 lamp is a Gallium Phosphide green light emitting diode.

Supplier's Site
LED Indication - Discrete - 516-HLMP-3590-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3590-ND
LED Indication - Discrete 516-HLMP-3590-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 55Mcd, 569Nm; Led Color Broadcom - 40K0066 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 55Mcd, 569Nm; Led Color Broadcom
40K0066
Led, Green, T-1 3/4 (5Mm), 55Mcd, 569Nm; Led Color Broadcom 40K0066
LED, GREEN, T-1 3/4 (5MM), 55MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:55mcd; Viewing Angle:32°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 55MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:55mcd; Viewing Angle:32°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3590
Standard LEDs - Through Hole HLMP-3590
Standard LEDs - Through Hole Green Diffused 565nm 55mcd

Standard LEDs - Through Hole Green Diffused 565nm 55mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3590 516-HLMP-3590-ND 40K0066 HLMP-3590
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete Led, Green, T-1 3/4 (5Mm), 55Mcd, 569Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Yellow Green Green; Green
Peak Wavelength 583 nm (5830 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 32 degrees 24 degrees 32 degrees
Luminous Intensity 55 milliCandela 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 846-SLR-325MGT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
LED Color Lighting - 67-2040-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details