Broadcom Inc. T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps HLMP-AD06-P0000

Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps - HLMP-AD06-P0000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps
HLMP-AD06-P0000
T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps HLMP-AD06-P0000
These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign. High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight. Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

These Precision Optical Performance Oval LEDs are specifically designed for Full Color/Video and Passenger Information signs. The Oval shaped radiation pattern (35 degree x 70degree) and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. These lamps have very smooth, matched radiation patterns ensuring consistent color mixing in full color applications, message uniformity across the viewing angle of the sign.
High efficiency LED material is used in these lamps: Higher performance of Aluminum Indium Gallium Phosphide (AlInGaP II). Each lamp is made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance in outdoor applications. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Designers can select parallel or perpendicular orientation. Both lamps are available in tinted version.

Supplier's Site
LED Indication - Discrete - 516-2798-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2798-ND
LED Indication - Discrete 516-2798-ND
Red 630nm LED Indication - Discrete 2.2V Radial

Red 630nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-AD06-P0000
Standard LEDs - Through Hole HLMP-AD06-P0000
Standard LEDs - Through Hole AlInGaP2 Red d 30X70deg

Standard LEDs - Through Hole AlInGaP2 Red d 30X70deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-AD06-P0000 516-2798-ND HLMP-AD06-P0000
Product Name T-1 3/4 (5mm) Oval Precision Optical Performance Best Value AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm mini oval Radial
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 639 nm (6390 Å)
Viewing Angle 70 degrees 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details