Broadcom Inc. LED Light Bars HLMP-2885

Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.
Description
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2885 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2885
LED Light Bars HLMP-2885
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line packages that contain segmented light emitting areas. The Green LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-2885
Product Name LED Light Bars
LED Package: 10.160mm x 19.05mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Luminous Intensity 22 to 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED White Lighting - ASMT-MY22-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details