Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1503

Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1503 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1503
T-1 (3mm) Diffused LED Lamp HLMP-1503
This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This family of T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LEDs - 1808502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,3mm,HLMP1503

Green diffused LED,3mm,HLMP1503

Supplier's Site
LEDs - 1808502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,3mm,HLMP1503

Green diffused LED,3mm,HLMP1503

Supplier's Site
LEDs - 1781627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,3mm,HLMP1503

Green diffused LED,3mm,HLMP1503

Supplier's Site
LED Indication - Discrete - 516-1293-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1293-ND
LED Indication - Discrete 516-1293-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1503
274760-HLMP-1503
LED Indication - Discrete - HLMP-1503 274760-HLMP-1503
Manufacturer: Broadcom Limited Win Source Part Number: 274760-HLMP-1503 Packaging: Bulk Color: Green Mounting: Through Hole Forward Voltage: 2.1V Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 1mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.93mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Family Name: HLMP-1503 Categories: Optoelectronics Status: Active Case / Package: T-1 Alternative Parts (Cross-Reference): 521-9210; HLMP1790; 521-9323F; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Lighting, Portable Devices, Industrial Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274760-HLMP-1503
Packaging: Bulk
Color: Green
Mounting: Through Hole
Forward Voltage: 2.1V
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 1mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.93mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.35mm
Family Name: HLMP-1503
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Alternative Parts (Cross-Reference): 521-9210; HLMP1790; 521-9323F;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Lighting, Portable Devices, Industrial
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1503
Standard LEDs - Through Hole HLMP-1503
Standard LEDs - Through Hole Green Diffused 565nm 1mcd

Standard LEDs - Through Hole Green Diffused 565nm 1mcd

Buy Now Datasheet
Led, 3Mm, Green, 1Mcd, 569Nm; Led Color Broadcom - 40K0032 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Green, 1Mcd, 569Nm; Led Color Broadcom
40K0032
Led, 3Mm, Green, 1Mcd, 569Nm; Led Color Broadcom 40K0032
LED, 3MM, GREEN, 1MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:1mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, GREEN, 1MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:1mcd; Viewing Angle:60°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1503 1808502 1808502P 516-1293-ND 274760-HLMP-1503 HLMP-1503 40K0032
Product Name T-1 (3mm) Diffused LED Lamp LEDs LEDs LED Indication - Discrete LED Indication - Discrete - HLMP-1503 Standard LEDs - Through Hole Led, 3Mm, Green, 1Mcd, 569Nm; Led Color Broadcom
LED Package: T-1 3 x 4.7mm Radial T-1 (3mm)
LED Type Green Green; Green Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Luminous Intensity 1 milliCandela 1 milliCandela 1 milliCandela 1 milliCandela
Forward Current 25 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901VT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241716-SML-LXL1210IGC-TR - Win Source Electronics
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
2 suppliers