Broadcom Inc. LED Indication - Discrete HLMP-3451-D0000

Description
Yellow 585nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-3451-D0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3451-D0000-ND
LED Indication - Discrete 516-HLMP-3451-D0000-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3451-D0000
Standard LEDs - Through Hole HLMP-3451-D0000
Standard LEDs - Through Hole GaP Yellow Yel

Standard LEDs - Through Hole GaP Yellow Yel

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-3451-D0000-ND HLMP-3451-D0000
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - SLR-332MCT32 - 1096867-SLR-332MCT32 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 85 degrees
View Details
3 suppliers
LED Indication - Discrete - 67-2335-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3 suppliers