Broadcom Inc. T-1 3/4 (5mm) Diffused LED Lamps HLMP-3962-F0002

Description
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.
Request a Quote Datasheet
Description
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5mm) Diffused LED Lamps - HLMP-3962-F0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5mm) Diffused LED Lamps
HLMP-3962-F0002
T-1 3/4 (5mm) Diffused LED Lamps HLMP-3962-F0002
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.

This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle.

Supplier's Site
LED Indication - Discrete - 516-HLMP-3962-F0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3962-F0002TR-ND
LED Indication - Discrete 516-HLMP-3962-F0002TR-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-3962-F0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3962-F0002CT-ND
LED Indication - Discrete 516-HLMP-3962-F0002CT-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3962-F0002
Standard LEDs - Through Hole HLMP-3962-F0002
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3962-F0002 516-HLMP-3962-F0002TR-ND HLMP-3962-F0002
Product Name T-1 3/4 (5mm) Diffused LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details