Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1601

Description
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from 12 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet
Description
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from 12 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-1601 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-1601
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1601
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from 12 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from 12 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
LED Indication - Discrete - 516-1303-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1303-ND
LED Indication - Discrete 516-1303-ND
Red 626nm LED Indication - Discrete 12V Radial

Red 626nm LED Indication - Discrete 12V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1601
920274-HLMP-1601
LED Indication - Discrete - HLMP-1601 920274-HLMP-1601
Manufacturer: Broadcom Limited Win Source Part Number: 920274-HLMP-1601 Features: Red 626nm LED Indication - Discrete 12V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-1601 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1303, 516-1303-NDR, HLMP1601

Manufacturer: Broadcom Limited
Win Source Part Number: 920274-HLMP-1601
Features: Red 626nm LED Indication - Discrete 12V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-1601
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1303, 516-1303-NDR, HLMP1601

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1601
Standard LEDs - Through Hole HLMP-1601
Standard LEDs - Through Hole Red Diffused 635nm 2.2mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1601 516-1303-ND 920274-HLMP-1601 HLMP-1601
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-1601 Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343P8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers