Broadcom Inc. LED Indication - Discrete - HLMP-7040-D0011 HLMP-7040-D0011

Description
Manufacturer: Broadcom Limited Win Source Part Number: 714355-HLMP-7040-D00 11 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 90° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 0.6mcd Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: Gull Wing Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Gull Wing Height (Maximum): 2.92mm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HLMP-7040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 714355-HLMP-7040-D00 11 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 90° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 0.6mcd Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: Gull Wing Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Gull Wing Height (Maximum): 2.92mm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HLMP-7040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-7040-D0011
714355-HLMP-7040-D0011
LED Indication - Discrete - HLMP-7040-D0011 714355-HLMP-7040-D0011
Manufacturer: Broadcom Limited Win Source Part Number: 714355-HLMP-7040-D00 11 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 90° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 0.6mcd Current - Test: 2mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: Gull Wing Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Gull Wing Height (Maximum): 2.92mm Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: HLMP-7040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 714355-HLMP-7040-D0011
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 90°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 0.6mcd
Current - Test: 2mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Categories: Optoelectronics
Supplier Device Package: Gull Wing
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Manufacturer Package: 2-SMD, Gull Wing
Height (Maximum): 2.92mm
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-7040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 2.08mm L x 2.21mm W
Voltage - Forward (Vf): 2.1V

Buy Now
LED Indication - Discrete - 516-HLMP-7040-D0011DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-7040-D0011DKR-ND
LED Indication - Discrete 516-HLMP-7040-D0011DKR-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-7040-D0011CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-7040-D0011CT-ND
LED Indication - Discrete 516-HLMP-7040-D0011CT-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-7040-D0011TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-7040-D0011TR-ND
LED Indication - Discrete 516-HLMP-7040-D0011TR-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-7040-D0011
Standard LEDs - SMD HLMP-7040-D0011
Standard LEDs - SMD Poly Dome Green

Standard LEDs - SMD Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 714355-HLMP-7040-D0011 516-HLMP-7040-D0011DKR-ND HLMP-7040-D0011
Product Name LED Indication - Discrete - HLMP-7040-D0011 LED Indication - Discrete Standard LEDs - SMD
LED Type Green; Green Green
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å)
Viewing Angle 90 degrees 90 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 846-SLB-25MG3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details