Broadcom Inc. TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80 ASMT-UWBG-NACD8

Description
The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.
Description
The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.

Suppliers

Company
Product
Description
Supplier Links
TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80 - ASMT-UWBG-NACD8 - Broadcom Inc.
San Jose, CA, USA
TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80
ASMT-UWBG-NACD8
TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80 ASMT-UWBG-NACD8
The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.

The Avago Technologies ASMT-UWBx series 0.25W Cool White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin to provide close uniformity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-UWBG-NACD8
Product Name TheiaLED PLCC4,MPWR,0.25W,InGaN,CWht,CRI80
LED Package: PLCC4 SMT
LED Type White; Cool White
Color Temperature 5000 K
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details