Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-1401-EF000

Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-1401-EF000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-1401-EF000
T-1 (3mm) Diffused LED Lamp HLMP-1401-EF000
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1062959-HLMP-1401-EF000
Optoelectronics - LED Indication - Discrete 1062959-HLMP-1401-EF000
Win Source Part Number: 1062959-HLMP-1401-EF 000 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 12.05mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 6.35mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): SSL-LX3044LYD; 521-9211F; SSL-LX3044YD; 4303F7; SSL-LX3054YD; 5322F7HLMP1401EF000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2781,HLMP-1401-E F000-ND,HLMP1401EF00 0 Base Product Number: HLMP-1401 Product Status: Obsolete

Win Source Part Number: 1062959-HLMP-1401-EF000
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 12.05mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 6.35mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): SSL-LX3044LYD; 521-9211F; SSL-LX3044YD; 4303F7; SSL-LX3054YD; 5322F7HLMP1401EF000;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2781,HLMP-1401-EF000-ND,HLMP1401EF000
Base Product Number: HLMP-1401
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 516-2781-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2781-ND
LED Indication - Discrete 516-2781-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1401-EF000 1062959-HLMP-1401-EF000 516-2781-ND
Product Name T-1 (3mm) Diffused LED Lamp Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Package: T-1 Radial
LED Type Yellow Yellow; Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 583 nm (5830 Å)
Luminous Intensity 5.7 milliCandela 12.05 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details