Broadcom Inc. LED Indication - Discrete HLMP-6405-J0031

Description
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-6405-J0031TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-6405-J0031TR-ND
LED Indication - Discrete 516-HLMP-6405-J0031TR-ND
Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 585nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6405-J0031
068160-HLMP-6405-J0031
LED Indication - Discrete - HLMP-6405-J0031 068160-HLMP-6405-J0031
Manufacturer: Broadcom Limited Win Source Part Number: 068160-HLMP-6405-J00 31 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Round with Domed Top, 1.78mm Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 2.92mm Categories: Optoelectronics Status: Active Case / Package: Z-Bend Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 068160-HLMP-6405-J0031
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 28°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 2.92mm
Categories: Optoelectronics
Status: Active
Case / Package: Z-Bend
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6405-J0031
Standard LEDs - SMD HLMP-6405-J0031
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-6405-J0031TR-ND 068160-HLMP-6405-J0031 HLMP-6405-J0031
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-6405-J0031 Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 28 degrees 28 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4084-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details