Broadcom Inc. T-13/4 (5mm) Diffused LED Lamp HLMP-3507-D0002

Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) Diffused LED Lamp - HLMP-3507-D0002 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) Diffused LED Lamp
HLMP-3507-D0002
T-13/4 (5mm) Diffused LED Lamp HLMP-3507-D0002
This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-13/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-1765-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1765-2-ND
LED Indication - Discrete 516-1765-2-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-1765-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1765-1-ND
LED Indication - Discrete 516-1765-1-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3507-D0002
1180871-HLMP-3507-D0002
LED Indication - Discrete - HLMP-3507-D0002 1180871-HLMP-3507-D0002
Manufacturer: Broadcom Limited Win Source Part Number: 1180871-HLMP-3507-D0 002 Packaging: Cut Tape (CT) Mounting Style: Through Hole Color: Green Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 4.2mcd Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Categories: Optoelectronics Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Radial Height (Maximum): 9.19mm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: HLMP-3507 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180871-HLMP-3507-D0002
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Color: Green
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 4.2mcd
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Categories: Optoelectronics
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Radial
Height (Maximum): 9.19mm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-3507
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 2.1V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3507-D0002
Standard LEDs - Through Hole HLMP-3507-D0002
Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Standard LEDs - Through Hole Green Diffused 565nm 4.2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3507-D0002 516-1765-2-ND 1180871-HLMP-3507-D0002 HLMP-3507-D0002
Product Name T-13/4 (5mm) Diffused LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-3507-D0002 Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 4.2 milliCandela 4.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LEDs - 2491103 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.8 volts
View Details
3 suppliers
LED Indication - Discrete - 67-SML-LX0303RGBC/1TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 625 nm (4650 to 6250 Å)
View Details