Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMA-QL00-TVB11

Description
Win Source Part Number: 1180142-HLMA-QL00-TV B11 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 750mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Package / Case: 2-SMD, Gull Wing Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-QL00
Request a Quote Datasheet
Description
Win Source Part Number: 1180142-HLMA-QL00-TV B11 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 750mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Package / Case: 2-SMD, Gull Wing Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-QL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1180142-HLMA-QL00-TVB11
Optoelectronics - LED Indication - Discrete 1180142-HLMA-QL00-TVB11
Win Source Part Number: 1180142-HLMA-QL00-TV B11 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 750mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.92mm Package / Case: 2-SMD, Gull Wing Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-QL00

Win Source Part Number: 1180142-HLMA-QL00-TVB11
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 750mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.92mm
Package / Case: 2-SMD, Gull Wing
Dimension: 1.99mm L x 2.21mm W
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMA-QL00

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-QL00-TVB11
Standard LEDs - SMD HLMA-QL00-TVB11
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet
Led, Smd, Dome, Ylw; Led Colour Broadcom - 36AJ9465 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Dome, Ylw; Led Colour Broadcom
36AJ9465
Led, Smd, Dome, Ylw; Led Colour Broadcom 36AJ9465
LED, SMD, DOME, YLW; LED Colour:Amber; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:1.25cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, DOME, YLW; LED Colour:Amber; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:1.25cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1180142-HLMA-QL00-TVB11 HLMA-QL00-TVB11 36AJ9465
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Smd, Dome, Ylw; Led Colour Broadcom
LED Type Amber
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 15 degrees 15 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-CSL1101WBDW1CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 155 milliCandela
View Details
2 suppliers
LED Indication - Discrete - 67-1867-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details