Broadcom Inc. T-1 (3mm) High Intensity LED Lamp HLMP-1521-E00A2

Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.
Request a Quote Datasheet
Description
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) High Intensity LED Lamp - HLMP-1521-E00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) High Intensity LED Lamp
HLMP-1521-E00A2
T-1 (3mm) High Intensity LED Lamp HLMP-1521-E00A2
This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.

This T-1 lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beem to achieve this effect.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1521-E00A2
204836-HLMP-1521-E00A2
LED Indication - Discrete - HLMP-1521-E00A2 204836-HLMP-1521-E00A2
Manufacturer: Broadcom Limited Win Source Part Number: 204836-HLMP-1521-E00 A2 Packaging: Bulk Color: Green Mounting: Through Hole, Right Angle Forward Voltage: 2.1V Viewing Angle: 45° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 22mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 (3mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 204836-HLMP-1521-E00A2
Packaging: Bulk
Color: Green
Mounting: Through Hole, Right Angle
Forward Voltage: 2.1V
Viewing Angle: 45°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 22mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 (3mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1521-E00A2
Standard LEDs - Through Hole HLMP-1521-E00A2
Standard LEDs - Through Hole GaP Green

Standard LEDs - Through Hole GaP Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1521-E00A2 204836-HLMP-1521-E00A2 HLMP-1521-E00A2
Product Name T-1 (3mm) High Intensity LED Lamp LED Indication - Discrete - HLMP-1521-E00A2 Standard LEDs - Through Hole
LED Package: T-1
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Luminous Intensity 22 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241659-SLI-343YC3FW - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex - 09J9203 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details