Broadcom Inc. Optoelectronics - LED Indication - Discrete HLMA-PL00-N0021

Description
Win Source Part Number: 988045-HLMA-PL00-N00 21 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Package / Case: 2-SMD, Yoke Bend Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Flat Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 988045-HLMA-PL00-N00 21 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Package / Case: 2-SMD, Yoke Bend Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Flat Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
988045-HLMA-PL00-N0021
Optoelectronics - LED Indication - Discrete 988045-HLMA-PL00-N0021
Win Source Part Number: 988045-HLMA-PL00-N00 21 Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Package / Case: 2-SMD, Yoke Bend Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Flat Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMA-PL00 Product Status: Obsolete

Win Source Part Number: 988045-HLMA-PL00-N0021
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 75mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.44mm
Package / Case: 2-SMD, Yoke Bend
Dimension: 1.99mm L x 2.21mm W
Lens Style: Round with Flat Top
Lens Size: 1.78mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMA-PL00
Product Status: Obsolete

Buy Now Datasheet
Led, Smd, Flat, Ylw; Led Colour Broadcom - 36AJ9463 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Flat, Ylw; Led Colour Broadcom
36AJ9463
Led, Smd, Flat, Ylw; Led Colour Broadcom 36AJ9463
LED, SMD, FLAT, YLW; LED Colour:Amber; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:75mcd; Viewing Angle:125°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, FLAT, YLW; LED Colour:Amber; LED Mounting:SMD; LED Case Size:1.9mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:590nm; Luminous Intensity:75mcd; Viewing Angle:125°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 988045-HLMA-PL00-N0021 36AJ9463
Product Name Optoelectronics - LED Indication - Discrete Led, Smd, Flat, Ylw; Led Colour Broadcom
LED Type Amber
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 125 degrees 125 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C512A-WNS-CZ0B0151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
View Details
2 suppliers