Broadcom Inc. T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301

Description
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Diffused LED Lamps - HLMP-3301 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Diffused LED Lamps
HLMP-3301
T-1 3/4 (5 mm) Diffused LED Lamps HLMP-3301
This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 3/4 tinted, diffused LED lamp is widely used in general purpose indicator applications. Difusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-1328-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1328-ND
LED Indication - Discrete 516-1328-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3301
094559-HLMP-3301
LED Indication - Discrete - HLMP-3301 094559-HLMP-3301
Manufacturer: Broadcom Limited Win Source Part Number: 094559-HLMP-3301 Packaging: AMMO PACKAGE Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 5.4mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 094559-HLMP-3301
Packaging: AMMO PACKAGE
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 5.4mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Portable Devices, Industrial, Consumer Electronics
Quantity per package: 2k pcs

Buy Now Datasheet
LEDs - 826363P - RS Components, Ltd.
Corby, Northants, United Kingdom
5MM STANDARD HE RED LED

5MM STANDARD HE RED LED

Supplier's Site
LEDs - 2088001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP3301 10mA 5mm

Red diffused LED,HLMP3301 10mA 5mm

Supplier's Site
Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Color Broadcom - 40K0048 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Color Broadcom
40K0048
Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Color Broadcom 40K0048
LED, 5MM, RED, 5.4MCD, 626NM; LED Color:High Efficiency Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:5.4mcd; Viewing Angle:60° RoHS Compliant: Yes

LED, 5MM, RED, 5.4MCD, 626NM; LED Color:High Efficiency Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:5.4mcd; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3301
Standard LEDs - Through Hole HLMP-3301
Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Standard LEDs - Through Hole Red Diffused 635nm 5.4mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3301 516-1328-ND 094559-HLMP-3301 826363P 2088001 40K0048 HLMP-3301
Product Name T-1 3/4 (5 mm) Diffused LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-3301 LEDs LEDs Led, 5Mm, Red, 5.4Mcd, 626Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Red Red Red; Red Red; Red Red; High Efficiency Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 5.4 milliCandela 5.4 milliCandela 5.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED White Lighting - 846-1090-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Addressable, Specialty - 67-2331-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Green; Blue; Multi-Colored
View Details
2 suppliers