Broadcom Inc. T-13/4 (5mm) High Intensity LED Lamps HLMP-3416

Description
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet
Description
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) High Intensity LED Lamps - HLMP-3416 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) High Intensity LED Lamps
HLMP-3416
T-13/4 (5mm) High Intensity LED Lamps HLMP-3416
This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-13/4 nondiffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-3416
110503-HLMP-3416
LED Indication - Discrete - HLMP-3416 110503-HLMP-3416
Manufacturer: Broadcom Limited Win Source Part Number: 110503-HLMP-3416 Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 35° Lens Color: Yellow Lens Transparency: Clear Millicandela Rating: 50mcd Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm Current - Test: 10mA Wavelength - Dominant: 585nm Wavelength - Peak: 583nm Height (Max): 9.19mm Categories: Optoelectronics Status: Active Case / Package: T-1 3/4 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 110503-HLMP-3416
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 35°
Lens Color: Yellow
Lens Transparency: Clear
Millicandela Rating: 50mcd
Lens Style/Size: Round with Domed Top, 5mm (T-1 3/4), 4.83mm
Current - Test: 10mA
Wavelength - Dominant: 585nm
Wavelength - Peak: 583nm
Height (Max): 9.19mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1 3/4
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1336-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1336-ND
LED Indication - Discrete 516-1336-ND
Yellow 585nm LED Indication - Discrete 2V Radial

Yellow 585nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3416
Standard LEDs - Through Hole HLMP-3416
Standard LEDs - Through Hole Yellow Non-diffused 585nm 14.7mcd

Standard LEDs - Through Hole Yellow Non-diffused 585nm 14.7mcd

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 585Nm; Led Color Broadcom - 06F6723 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 585Nm; Led Color Broadcom
06F6723
Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 585Nm; Led Color Broadcom 06F6723
LED, YELLOW, T-1 3/4 (5MM), 50MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:50mcd; Viewing Angle:35°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 50MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:50mcd; Viewing Angle:35°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3416 110503-HLMP-3416 516-1336-ND HLMP-3416 06F6723
Product Name T-13/4 (5mm) High Intensity LED Lamps LED Indication - Discrete - HLMP-3416 LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 585Nm; Led Color Broadcom
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees 35 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-332DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241715-SML-LXL1210YGC-TR - Win Source Electronics
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
2 suppliers