The ASMT-YTxx SMT LEDs come in PLCC-6 packaging with separate heat paths for each LED die, enabling high driving current. A typical viewing angle of 110° together with a built in reflector increases light output intensity making these LEDs suitable for use in interior electronics signs. The full black body provides excellent contrast enhancement. Shipped in EIA-compliant tape and reel these LEDs are compatible with reflow soldering process.
*each reel is shipped from a single intensity and color bin except red color
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 623nm Red, 529nm Green, 469nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead
LED, RGB, 330/840/160MCD, PLCC ROHS COMPLIANT: YES
Standard LEDs - SMD PLCC6,T/MT SILICONE RGB
| Broadcom Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | ASMT-YTC7-0AA02 | 516-3485-6-ND | 2617463 | 24AK6720 | ASMT-YTC7-0AA02 |
| Product Name | High Brightness Tricolor PLCC-6 Black Body LED | LED Indication - Discrete | LEDs | Led, Rgb, 330/840/160Mcd, Plcc Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Type | Multi-Colored | Red; Green; Blue; Multi-Colored | |||
| Viewing Angle | 110 degrees | 110 degrees | |||
| LED Package: | 6-SMD, J-Lead | ||||
| Peak Wavelength | 465 to 630 nm (4650 to 6300 Å) |