Broadcom Inc. T-13/4 (5mm) High Intensity LED Lamp HLMP-3519-GJ0CA

Description
This T-13/4 non-diffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Description
This T-13/4 non-diffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm) High Intensity LED Lamp - HLMP-3519-GJ0CA - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm) High Intensity LED Lamp
HLMP-3519-GJ0CA
T-13/4 (5mm) High Intensity LED Lamp HLMP-3519-GJ0CA
This T-13/4 non-diffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

This T-13/4 non-diffused LED lamp is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-3519-GJ0CA
Product Name T-13/4 (5mm) High Intensity LED Lamp
LED Package: T-1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details