Broadcom Inc. LED White Lighting ASMW-FWG0-NKMB6

Description
LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet
Description
LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4376-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4376-2-ND
LED White Lighting 516-4376-2-ND
LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)

LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 516-4376-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4376-6-ND
LED White Lighting 516-4376-6-ND
LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)

LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
LED White Lighting - 516-4376-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4376-1-ND
LED White Lighting 516-4376-1-ND
LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)

LED Lighting ASMW-FWGO White, Cool 6500K 2.92V 60mA 120° 1411 (3528 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMW-FWG0-NKMB6
High Power LEDs - White ASMW-FWG0-NKMB6
High Power LEDs - White 0.2W 2835 AALED White

High Power LEDs - White 0.2W 2835 AALED White

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4376-2-ND ASMW-FWG0-NKMB6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-E12DW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Orange
Peak Wavelength 606 nm (6065 Å)
View Details
2 suppliers