Broadcom Inc. LED Indication - Discrete HLMP-1620

Description
Yellow 585nm LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Yellow 585nm LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1304-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1304-ND
LED Indication - Discrete 516-1304-ND
Yellow 585nm LED Indication - Discrete 5V Radial

Yellow 585nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1620
Standard LEDs - Through Hole HLMP-1620
Standard LEDs - Through Hole Yellow Diffused 585nm 2.2mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 2.2mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1304-ND HLMP-1620
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details