Broadcom Inc. LED Light Bars HLCP-E100

Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.
Request a Quote
Description
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLCP-E100 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLCP-E100
LED Light Bars HLCP-E100
The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

The HLCP-X100 series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a GaAs substrate.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-E100
1180858-HLCP-E100
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-E100 1180858-HLCP-E100
Manufacturer: Broadcom Limited Win Source Part Number: 1180858-HLCP-E100 Packaging: Tube Mounting Style: Through Hole Color: Red (x 4) Voltage Rating: 1.8V Configuration: Bar - 4 Wide, DIP Millicandela Rating: 7.5mcd Wavelength - Peak: 645nm Current: 15mA Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180858-HLCP-E100
Packaging: Tube
Mounting Style: Through Hole
Color: Red (x 4)
Voltage Rating: 1.8V
Configuration: Bar - 4 Wide, DIP
Millicandela Rating: 7.5mcd
Wavelength - Peak: 645nm
Current: 15mA
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLCP-E100 1180858-HLCP-E100
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-E100
LED Package: 10.160mm x 19.05mm
LED Type Red Red; Red (x 4)
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Luminous Intensity 3 to 7.5 milliCandela
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details