Broadcom Inc. Subminiature High Performance AlInGaP LED Lamps HLMA-PL00-N0031

Description
Flat Top Package The HLMA-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)
Request a Quote Datasheet
Description
Flat Top Package The HLMA-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance AlInGaP LED Lamps - HLMA-PL00-N0031 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance AlInGaP LED Lamps
HLMA-PL00-N0031
Subminiature High Performance AlInGaP LED Lamps HLMA-PL00-N0031
Flat Top Package The HLMA-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)

Flat Top Package
The HLMA-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the absorbing substrate carrier technology (AS = HLMA-Devices)

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMA-PL00-N0031
204834-HLMA-PL00-N0031
LED Indication - Discrete - HLMA-PL00-N0031 204834-HLMA-PL00-N0031
Manufacturer: Broadcom Limited Win Source Part Number: 204834-HLMA-PL00-N00 31 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 125° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Lens Style/Size: Round with Flat Top, 1.78mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.44mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 204834-HLMA-PL00-N0031
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 125°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 75mcd
Lens Style/Size: Round with Flat Top, 1.78mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.44mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-PL00-N0031
Standard LEDs - SMD HLMA-PL00-N0031
Standard LEDs - SMD Poly Ftop Yellow

Standard LEDs - SMD Poly Ftop Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMA-PL00-N0031 204834-HLMA-PL00-N0031 HLMA-PL00-N0031
Product Name Subminiature High Performance AlInGaP LED Lamps LED Indication - Discrete - HLMA-PL00-N0031 Standard LEDs - SMD
LED Type Orange Amber
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 125 degrees 125 degrees
Optical Power Output 105 milliwatts
Luminous Intensity 75 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-56DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers