Broadcom Inc. Subminiature LED Lamps HLMP-6500-F0010

Description
Dome Packages The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6500-F0010 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6500-F0010
Subminiature LED Lamps HLMP-6500-F0010
Dome Packages The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Dome Packages
The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. The Agilent Technolgies series of subminiature Right Angle Indicators are industry standard status indicators that incorporate tinted diffused LED lamps in black plastic housings. The 2.54 mm (0.100 in.) wide packages may be side stacked for maximum board space savings. The silver plated leads are in line on 2.54mm (0.100 in.) centers, a standard spacing that makes the PC board layout straight-forward. These products are designed to be used as back panel diagnostic indicators and logic status indicators on PC boards.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-6500-F0010
776044-HLMP-6500-F0010
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-6500-F0010 776044-HLMP-6500-F0010
Manufacturer: Broadcom Limited Win Source Part Number: 776044-HLMP-6500-F00 10 Series: HLMP-6xxx Packaging: Bulk Color: Green Voltage Rating: 2.1V Mounting: Through Hole, Right Angle Configuration: Single Viewing Angle: 90° Millicandela Rating: 7mcd Lens Style/Size: Round with Domed Top, 1.80mm Wavelength - Peak: 565nm Current: 10mA Lens Type: Diffused, Tinted Family Name: HLMP-6500 Categories: Optoelectronics Alternative Parts (Cross-Reference): MV6400A; HLMP-6500-F0011; HLMP-6500-F001L; HLMP-6500-F0032; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776044-HLMP-6500-F0010
Series: HLMP-6xxx
Packaging: Bulk
Color: Green
Voltage Rating: 2.1V
Mounting: Through Hole, Right Angle
Configuration: Single
Viewing Angle: 90°
Millicandela Rating: 7mcd
Lens Style/Size: Round with Domed Top, 1.80mm
Wavelength - Peak: 565nm
Current: 10mA
Lens Type: Diffused, Tinted
Family Name: HLMP-6500
Categories: Optoelectronics
Alternative Parts (Cross-Reference): MV6400A; HLMP-6500-F0011; HLMP-6500-F001L; HLMP-6500-F0032;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Led, Pcb, Submin, Green; Led Colour Broadcom - 05M4163 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pcb, Submin, Green; Led Colour Broadcom
05M4163
Led, Pcb, Submin, Green; Led Colour Broadcom 05M4163
LED, PCB, SUBMIN, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:1.9mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:7mcd; Viewing Angle:90°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, PCB, SUBMIN, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:1.9mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:7mcd; Viewing Angle:90°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6500-F0010
Standard LEDs - Through Hole HLMP-6500-F0010
Standard LEDs - Through Hole Poly Dome Green

Standard LEDs - Through Hole Poly Dome Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6500-F0010 776044-HLMP-6500-F0010 05M4163 HLMP-6500-F0010
Product Name Subminiature LED Lamps LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-6500-F0010 Led, Pcb, Submin, Green; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm
LED Type High Performance Green Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees
Luminous Intensity 7 milliCandela 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV Emitter - MT3650N3-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details
PICOLED™ Series - SML-P12MT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers