Broadcom Inc. LED Indication - Discrete - HLMA-PL00-PRX11 HLMA-PL00-PRX11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873611-HLMA-PL00-PRX 11 Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMA-PL00 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873611-HLMA-PL00-PRX 11 Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMA-PL00 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMA-PL00-PRX11 - 873611-HLMA-PL00-PRX11 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMA-PL00-PRX11
873611-HLMA-PL00-PRX11
LED Indication - Discrete - HLMA-PL00-PRX11 873611-HLMA-PL00-PRX11
Manufacturer: Broadcom Limited Win Source Part Number: 873611-HLMA-PL00-PRX 11 Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMA-PL00 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873611-HLMA-PL00-PRX11
Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: HLMA-PL00
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMA-PL00-PRX11
Standard LEDs - SMD HLMA-PL00-PRX11
Standard LEDs - SMD Poly Ftop Yellow

Standard LEDs - SMD Poly Ftop Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 873611-HLMA-PL00-PRX11 HLMA-PL00-PRX11
Product Name LED Indication - Discrete - HLMA-PL00-PRX11 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details