Broadcom Inc. T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3568

Description
This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet
Description
This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Low Profile LED Lamp - HLMP-3568 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Low Profile LED Lamp
HLMP-3568
T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3568
This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

Supplier's Site
LED Indication - Discrete - 516-HLMP-3568-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-3568-ND
LED Indication - Discrete 516-HLMP-3568-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3568
Standard LEDs - Through Hole HLMP-3568
Standard LEDs - Through Hole Green Translucent 565nm 10.6mcd

Standard LEDs - Through Hole Green Translucent 565nm 10.6mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3568 516-HLMP-3568-ND HLMP-3568
Product Name T-1 3/4 (5 mm) Low Profile LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/5 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901MT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees
View Details