Broadcom Inc. LED Indication - Discrete - HLMP-6305-L0011 HLMP-6305-L0011

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776043-HLMP-6305-L00 11 Packaging: Reel package Color: Red Package: 2-SMD, Gull Wing Mounting: SMD Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.78mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Family Name: HLMP-6305 Categories: Optoelectronics Dimension: 2.08mm L x 2.21mm W Manufacturer Package: Gull Wing Height (Maximum): 2.92mm Alternative Parts (Cross-Reference): HLMP-6305-L0031; HLMP-6305-L0021; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776043-HLMP-6305-L00 11 Packaging: Reel package Color: Red Package: 2-SMD, Gull Wing Mounting: SMD Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.78mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Family Name: HLMP-6305 Categories: Optoelectronics Dimension: 2.08mm L x 2.21mm W Manufacturer Package: Gull Wing Height (Maximum): 2.92mm Alternative Parts (Cross-Reference): HLMP-6305-L0031; HLMP-6305-L0021; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-6305-L0011
776043-HLMP-6305-L0011
LED Indication - Discrete - HLMP-6305-L0011 776043-HLMP-6305-L0011
Manufacturer: Broadcom Limited Win Source Part Number: 776043-HLMP-6305-L00 11 Packaging: Reel package Color: Red Package: 2-SMD, Gull Wing Mounting: SMD Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Lens Style/Size: Round with Domed Top, 1.78mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Family Name: HLMP-6305 Categories: Optoelectronics Dimension: 2.08mm L x 2.21mm W Manufacturer Package: Gull Wing Height (Maximum): 2.92mm Alternative Parts (Cross-Reference): HLMP-6305-L0031; HLMP-6305-L0021; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 776043-HLMP-6305-L0011
Packaging: Reel package
Color: Red
Package: 2-SMD, Gull Wing
Mounting: SMD
Viewing Angle: 28°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Family Name: HLMP-6305
Categories: Optoelectronics
Dimension: 2.08mm L x 2.21mm W
Manufacturer Package: Gull Wing
Height (Maximum): 2.92mm
Alternative Parts (Cross-Reference): HLMP-6305-L0031; HLMP-6305-L0021;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-6305-L0011
Standard LEDs - SMD HLMP-6305-L0011
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 776043-HLMP-6305-L0011 HLMP-6305-L0011
Product Name LED Indication - Discrete - HLMP-6305-L0011 Standard LEDs - SMD
LED Type Red; Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 28 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details