Broadcom Inc. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs HDSP-4850-HIC00

Description
Win Source Part Number: 1026228-HDSP-4850-HI C00 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 10) Package: Bulk Voltage Rating: 2.1V Standard Package: 120 Configuration: Bar - 10 Wide, DIP Millicandela Rating: 1.9mcd Wavelength - Peak: 566nm Current: 20mA Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.08mm x 1.52mm Alternative Parts (Cross-Reference): HDSP-4850-HIC00HDSP4 850HIC00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Base Product Number: HDSP-4850
Request a Quote Datasheet
Description
Win Source Part Number: 1026228-HDSP-4850-HI C00 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 10) Package: Bulk Voltage Rating: 2.1V Standard Package: 120 Configuration: Bar - 10 Wide, DIP Millicandela Rating: 1.9mcd Wavelength - Peak: 566nm Current: 20mA Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.08mm x 1.52mm Alternative Parts (Cross-Reference): HDSP-4850-HIC00HDSP4 850HIC00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Base Product Number: HDSP-4850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1026228-HDSP-4850-HIC00
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1026228-HDSP-4850-HIC00
Win Source Part Number: 1026228-HDSP-4850-HI C00 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 10) Package: Bulk Voltage Rating: 2.1V Standard Package: 120 Configuration: Bar - 10 Wide, DIP Millicandela Rating: 1.9mcd Wavelength - Peak: 566nm Current: 20mA Mounting Type: Through Hole Lens Style: Rectangle with Flat Top Lens Size: 5.08mm x 1.52mm Alternative Parts (Cross-Reference): HDSP-4850-HIC00HDSP4 850HIC00; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Base Product Number: HDSP-4850

Win Source Part Number: 1026228-HDSP-4850-HIC00
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 10)
Package: Bulk
Voltage Rating: 2.1V
Standard Package: 120
Configuration: Bar - 10 Wide, DIP
Millicandela Rating: 1.9mcd
Wavelength - Peak: 566nm
Current: 20mA
Mounting Type: Through Hole
Lens Style: Rectangle with Flat Top
Lens Size: 5.08mm x 1.52mm
Alternative Parts (Cross-Reference): HDSP-4850-HIC00HDSP4850HIC00;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Mfr: Broadcom Limited
Base Product Number: HDSP-4850

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1026228-HDSP-4850-HIC00
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Green; Green (x 10)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Marktech Optoelectronics
Specs
LED Type Green
Forward Current 50 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details