Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1600-D00A2

Description
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamps provide a wide off-axis viewing angle.
Datasheet
Description
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamps provide a wide off-axis viewing angle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-1600-D00A2 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-1600-D00A2
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1600-D00A2
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamps provide a wide off-axis viewing angle.

The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The High Efficiency Red is a GaAsP on a GaP substrate. The diffused lamps provide a wide off-axis viewing angle.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1600-D00A2
Standard LEDs - Through Hole HLMP-1600-D00A2
Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1600-D00A2 HLMP-1600-D00A2
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp Standard LEDs - Through Hole
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR343EC4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details