Broadcom Inc. LED Light Bars HLCP-A100

Description
The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.
Request a Quote
Description
The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLCP-A100 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLCP-A100
LED Light Bars HLCP-A100
The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.

The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-A100
1180857-HLCP-A100
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-A100 1180857-HLCP-A100
Manufacturer: Broadcom Limited Win Source Part Number: 1180857-HLCP-A100 Packaging: Tube Mounting Style: Through Hole Color: Red Voltage Rating: 1.8V Configuration: Bar - Single, SIP Millicandela Rating: 7.5mcd Wavelength - Peak: 645nm Current: 15mA Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 320 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1180857-HLCP-A100
Packaging: Tube
Mounting Style: Through Hole
Color: Red
Voltage Rating: 1.8V
Configuration: Bar - Single, SIP
Millicandela Rating: 7.5mcd
Wavelength - Peak: 645nm
Current: 15mA
Categories: Optoelectronics
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 320
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLCP-A100 1180857-HLCP-A100
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLCP-A100
LED Package: 4.953mm x 10.160mm x 6.223mm
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Luminous Intensity 3 to 7.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Auto Focus Auxiliary Flash LED - ASMT-FG70-NFJ00 - Broadcom Inc.
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 14 degrees
View Details
2 suppliers