Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1700

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HLMP-1700 is a 3mm red LED designed for low current operation, optimized for use in low power DC circuits. It features a luminous intensity of 2.1 mcd at a forward current of 2 mA and a forward voltage of 1.7V. The LED has a typical wavelength of 626 nm and a viewing angle of 50 degrees, making it suitable for applications such as telecommunications indicators, portable equipment, and keyboard indicators. The product is RoHS compliant and is available in a through-hole mounting style. Its high efficiency and compatibility with TTL and CMOS logic levels make it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The HLMP-1700 is a 3mm red LED designed for low current operation, optimized for use in low power DC circuits. It features a luminous intensity of 2.1 mcd at a forward current of 2 mA and a forward voltage of 1.7V. The LED has a typical wavelength of 626 nm and a viewing angle of 50 degrees, making it suitable for applications such as telecommunications indicators, portable equipment, and keyboard indicators. The product is RoHS compliant and is available in a through-hole mounting style. Its high efficiency and compatibility with TTL and CMOS logic levels make it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1700 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1700
T-1 (3mm), Low Current LED Lamp HLMP-1700
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
LEDs - 1711234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-1700 2mA 3mm

Red diffused LED,HLMP-1700 2mA 3mm

Supplier's Site
LEDs - 1711234P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-1700 2mA 3mm

Red diffused LED,HLMP-1700 2mA 3mm

Supplier's Site
LEDs - 1781623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMP-1700 2mA 3mm

Red diffused LED,HLMP-1700 2mA 3mm

Supplier's Site
LED Indication - Discrete - 516-1308-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1308-ND
LED Indication - Discrete 516-1308-ND
Red 626nm LED Indication - Discrete 1.7V Radial

Red 626nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1700
Standard LEDs - Through Hole HLMP-1700
Standard LEDs - Through Hole Red Diffused 635nm 2.3mcd

Standard LEDs - Through Hole Red Diffused 635nm 2.3mcd

Buy Now Datasheet
Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom - 40K0044 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom
40K0044
Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom 40K0044
LED, 3MM, RED, 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 2.1MCD, 626NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:626nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1700 1711234 1711234P 516-1308-ND HLMP-1700 40K0044
Product Name T-1 (3mm), Low Current LED Lamp LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole Led, 3Mm, Red, 2.1Mcd, 626Nm; Led Color Broadcom
LED Package: T-1 3 x 4.7mm Radial T-1 (3mm)
LED Type Red Red; Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details