Broadcom Inc. T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1640-B00A1

Description
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Datasheet
Description
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp - HLMP-1640-B00A1 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp
HLMP-1640-B00A1
T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp HLMP-1640-B00A1
The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

The 5 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5 volt source without an external current limiter. The Green device uses GaP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1640-B00A1
Standard LEDs - Through Hole HLMP-1640-B00A1
Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1640-B00A1 HLMP-1640-B00A1
Product Name T-1 (3mm), 5 Volt, Integrated Resistor LED Lamp Standard LEDs - Through Hole
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details