Broadcom Inc. T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3850

Description
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.
Request a Quote Datasheet
Description
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm), Ultra-Bright LED Lamp - HLMP-3850 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm), Ultra-Bright LED Lamp
HLMP-3850
T-1 3/4 (5 mm), Ultra-Bright LED Lamp HLMP-3850
This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance. This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.

This clear, non-diffused lamp outperform conventional LED lamps. By utilizing new higher intensity material, we achieve superior product performance.

This Lamp is Gallium Arsenide Phosphide on Gallium Phosphide yellow light emitting diode.

Supplier's Site
LED Indication - Discrete - 516-1346-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1346-ND
LED Indication - Discrete 516-1346-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 585Nm; Led Color Broadcom - 40K0074 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 585Nm; Led Color Broadcom
40K0074
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 585Nm; Led Color Broadcom 40K0074
LED, YELLOW, T-1 3/4 (5MM), 140MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 140MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3850
Standard LEDs - Through Hole HLMP-3850
Standard LEDs - Through Hole Yellow Non-diffused 585nm 140mcd

Standard LEDs - Through Hole Yellow Non-diffused 585nm 140mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3850 516-1346-ND 40K0074 HLMP-3850
Product Name T-1 3/4 (5 mm), Ultra-Bright LED Lamp LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 585Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T1 3/4 Radial T-1 3/4 (5mm)
LED Type Yellow Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 32 degrees 24 degrees 24 degrees
Luminous Intensity 140 milliCandela 140 milliCandela 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details