Broadcom Inc. 2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0504

Description
HLMP-0504 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet
Description
HLMP-0504 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 mm x 7.6 mm Red Rectangular LED Lamps - HLMP-0504 - Broadcom Inc.
San Jose, CA, USA
2.5 mm x 7.6 mm Red Rectangular LED Lamps
HLMP-0504
2.5 mm x 7.6 mm Red Rectangular LED Lamps HLMP-0504
HLMP-0504 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

HLMP-0504 is a solid state lamp encapsulated in a radial lead rectangular epoxy package. It utilizes a tinted, diffused epoxy to provide high on-off contrast and a flat high intensity emitting surface. Borderless package design allows creation of uninterupted light emitting areas.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-0504
920271-HLMP-0504
LED Indication - Discrete - HLMP-0504 920271-HLMP-0504
Manufacturer: Broadcom Limited Win Source Part Number: 920271-HLMP-0504 Features: Green 569nm LED Indication - Discrete 2.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-0504 Categories: Optoelectronics Case / Package: Rectangular ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1279, 516-1279-NDR

Manufacturer: Broadcom Limited
Win Source Part Number: 920271-HLMP-0504
Features: Green 569nm LED Indication - Discrete 2.2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-0504
Categories: Optoelectronics
Case / Package: Rectangular
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1279, 516-1279-NDR

Buy Now Datasheet
LED Indication - Discrete - 516-1279-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1279-ND
LED Indication - Discrete 516-1279-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-0504
Standard LEDs - Through Hole HLMP-0504
Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Standard LEDs - Through Hole Green Diffused 565nm 1.6mcd

Buy Now Datasheet
Led, 2.5X7.6Mm, Green, 2.6Mcd, 569Nm; Led Colour Broadcom - 97K1467 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2.5X7.6Mm, Green, 2.6Mcd, 569Nm; Led Colour Broadcom
97K1467
Led, 2.5X7.6Mm, Green, 2.6Mcd, 569Nm; Led Colour Broadcom 97K1467
LED, 2.5X7.6MM, GREEN, 2.6MCD, 569NM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:2.5mm x 7.6mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:2.6mcd; Viewing Angle:100°; Lens RoHS Compliant: Yes

LED, 2.5X7.6MM, GREEN, 2.6MCD, 569NM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:2.5mm x 7.6mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:2.6mcd; Viewing Angle:100°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-0504 920271-HLMP-0504 516-1279-ND HLMP-0504 97K1467
Product Name 2.5 mm x 7.6 mm Red Rectangular LED Lamps LED Indication - Discrete - HLMP-0504 LED Indication - Discrete Standard LEDs - Through Hole Led, 2.5X7.6Mm, Green, 2.6Mcd, 569Nm; Led Colour Broadcom
LED Type Green Green Green
Peak Wavelength 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Luminous Intensity 2.6 milliCandela 2.6 milliCandela 2.6 milliCandela
Forward Current 25 milliamps 25 milliamps
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Flat disc LED lamps - SLR-322VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers