Broadcom Inc. Subminiature LED Lamps HLMP-6305

Description
Dome Packages The HLMP-6305 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6305 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6305 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6305
Subminiature LED Lamps HLMP-6305
Dome Packages The HLMP-6305 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6305 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331792-HLMP-6305 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331792-HLMP-6305
Optoelectronics - LED Indication - Discrete 1331792-HLMP-6305
Manufacturer: Broadcom Limited Win Source Part Number: 1331792-HLMP-6305 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Red Size / Dimension: 2.08mm L x 2.21mm W Standard Package: 1,000 Mounting: Through Hole, Axial Configuration: Standard Viewing Angle: 28° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 10mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.92mm Supplier Device Package: Axial Case / Package: Axial, Flat Leads Lens Style: Round with Domed Top Lens Size: 1.91mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-1399,516-1399-ND R,HLMP6305 Base Product Number: HLMP-6305 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331792-HLMP-6305
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Red
Size / Dimension: 2.08mm L x 2.21mm W
Standard Package: 1,000
Mounting: Through Hole, Axial
Configuration: Standard
Viewing Angle: 28°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 10mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 2.92mm
Supplier Device Package: Axial
Case / Package: Axial, Flat Leads
Lens Style: Round with Domed Top
Lens Size: 1.91mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 516-1399,516-1399-NDR,HLMP6305
Base Product Number: HLMP-6305
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 516-1399-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1399-ND
LED Indication - Discrete 516-1399-ND
Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6305
Standard LEDs - Through Hole HLMP-6305
Standard LEDs - Through Hole Poly Dome Red

Standard LEDs - Through Hole Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6305 1331792-HLMP-6305 516-1399-ND HLMP-6305
Product Name Subminiature LED Lamps Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads
LED Type High Efficiency Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 28 degrees 28 degrees 28 degrees
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343U8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers