Broadcom Inc. T-13/4 (5mm), Low Current LED Lamp HLMP-4700-C0002

Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-13/4 (5mm), Low Current LED Lamp - HLMP-4700-C0002 - Broadcom Inc.
San Jose, CA, USA
T-13/4 (5mm), Low Current LED Lamp
HLMP-4700-C0002
T-13/4 (5mm), Low Current LED Lamp HLMP-4700-C0002
This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Supplier's Site
LED Indication - Discrete - 516-2483-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2483-2-ND
LED Indication - Discrete 516-2483-2-ND
Red 626nm LED Indication - Discrete 1.7V Radial

Red 626nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-2483-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2483-1-ND
LED Indication - Discrete 516-2483-1-ND
Red 626nm LED Indication - Discrete 1.7V Radial

Red 626nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-4700-C0002
Standard LEDs - Through Hole HLMP-4700-C0002
Standard LEDs - Through Hole GaP Red

Standard LEDs - Through Hole GaP Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-4700-C0002 516-2483-2-ND HLMP-4700-C0002
Product Name T-13/4 (5mm), Low Current LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/5 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 846-SLR-56DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241871-SML-LXR1003RGBC-05 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 130 degrees
View Details
2 suppliers