Broadcom Inc. T-1 (3mm), Low Current LED Lamp HLMP-1719

Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet
Description
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), Low Current LED Lamp - HLMP-1719 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), Low Current LED Lamp
HLMP-1719
T-1 (3mm), Low Current LED Lamp HLMP-1719
This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

This tinted diffused LED lamp is designed and optimized specifically for low current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistant brightness at TTL output current levels.

Supplier's Site
LEDs - 1711228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,HLMP-1719 2mA 3mm

Yellow diffused LED,HLMP-1719 2mA 3mm

Supplier's Site
LEDs - 1711228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,HLMP-1719 2mA 3mm

Yellow diffused LED,HLMP-1719 2mA 3mm

Supplier's Site
LEDs - 1781622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,HLMP-1719 2mA 3mm

Yellow diffused LED,HLMP-1719 2mA 3mm

Supplier's Site
LED Indication - Discrete - 516-1309-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1309-ND
LED Indication - Discrete 516-1309-ND
Yellow 585nm LED Indication - Discrete 1.8V Radial

Yellow 585nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-1719
274763-HLMP-1719
LED Indication - Discrete - HLMP-1719 274763-HLMP-1719
Manufacturer: Broadcom Limited Win Source Part Number: 274763-HLMP-1719 Packaging: Bulk Color: Yellow Mounting: Through Hole Forward Voltage: 1.8V Viewing Angle: 50° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 2.1mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 2mA Wavelength - Dominant: 585nm Height (Max): 6.35mm Family Name: HLMP-1719 Categories: Optoelectronics Status: Active Case / Package: T-1 Alternative Parts (Cross-Reference): LY 3369-E1J1-26; Q62703Q2410; Q65110A0672; LY 3360-K1M1-26; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 274763-HLMP-1719
Packaging: Bulk
Color: Yellow
Mounting: Through Hole
Forward Voltage: 1.8V
Viewing Angle: 50°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2.1mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 2mA
Wavelength - Dominant: 585nm
Height (Max): 6.35mm
Family Name: HLMP-1719
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Alternative Parts (Cross-Reference): LY 3369-E1J1-26; Q62703Q2410; Q65110A0672; LY 3360-K1M1-26;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Portable Devices
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-1719
Standard LEDs - Through Hole HLMP-1719
Standard LEDs - Through Hole Yellow Diffused 585nm 2.1mcd

Standard LEDs - Through Hole Yellow Diffused 585nm 2.1mcd

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 2.1Mcd, 585Nm; Led Color Broadcom - 40K0045 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 2.1Mcd, 585Nm; Led Color Broadcom
40K0045
Led, Yellow, T-1 (3Mm), 2.1Mcd, 585Nm; Led Color Broadcom 40K0045
LED, YELLOW, T-1 (3MM), 2.1MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 2.1MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-1719 1711228 1711228P 516-1309-ND 274763-HLMP-1719 HLMP-1719 40K0045
Product Name T-1 (3mm), Low Current LED Lamp LEDs LEDs LED Indication - Discrete LED Indication - Discrete - HLMP-1719 Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 2.1Mcd, 585Nm; Led Color Broadcom
LED Package: T-1 3 x 4.7mm Radial T-1 (3mm)
LED Type Yellow Yellow; Yellow Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Led, 1.5Mm X 1.2Mm, Red / Green, Smd; Led Color Lumex - 19J8844 - Newark, An Avnet Company
Specs
LED Type Red; Green; Green, Red
Viewing Angle 120 degrees
View Details