Broadcom Inc. T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3554-E0002

Description
This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet
Description
This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Low Profile LED Lamp - HLMP-3554-E0002 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Low Profile LED Lamp
HLMP-3554-E0002
T-1 3/4 (5 mm) Low Profile LED Lamp HLMP-3554-E0002
This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

This lamp is a Gallium Phosphide Green Light Emitting diode. The Low Profile T-1 3/4 package provides space savings and is excellent for backlighting applications.

Supplier's Site
LED Indication - Discrete - HLMP-3554-E0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-3554-E0002-ND
LED Indication - Discrete HLMP-3554-E0002-ND
Green 569nm LED Indication - Discrete 2.1V Radial

Green 569nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-3554-E0002
Standard LEDs - Through Hole HLMP-3554-E0002
Standard LEDs - Through Hole GaP Green Grn

Standard LEDs - Through Hole GaP Green Grn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-3554-E0002 HLMP-3554-E0002-ND HLMP-3554-E0002
Product Name T-1 3/4 (5 mm) Low Profile LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T1 3/4 Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - SLR-343DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1631-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers