LED Lighting ASMY-CWG0-Nxxx2 White, Warm 2700K 2.83V 20mA 120° 2-SMD, No Lead
LED Lighting ASMY-CWG0-Nxxx2 White, Warm 2700K 2.83V 20mA 120° 2-SMD, No Lead
LED Lighting ASMY-CWG0-Nxxx2 White, Warm 2700K 2.83V 20mA 120° 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 516-ASMY-CWG0-NX7J2TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2-SMD, No Lead |
| LED Type | White |
| Color Temperature | 2700 K |