Broadcom Inc. LED Light Bars HLMP-2600

Description
The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.
Request a Quote Datasheet
Description
The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bars - HLMP-2600 - Broadcom Inc.
San Jose, CA, USA
LED Light Bars
HLMP-2600
LED Light Bars HLMP-2600
The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.

The HLCP-X100 and HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in singlein-line and dual-in-line packages that contain either single or segmented light emitting areas. The AlGaAs Red HLCP-X100 series LEDs use double heterojunction AlGaAs on a GaAs substrate. The HER HLMP-2300/2600 and Yellow HLMP-2400/2700 series LEDs have their p-n junctions diffused into a GaAsP epitaxial layer on a GaP substrate. The Green HLMP-2500/2800 series LEDs use a liquid phase GaP epitaxial layer on a GaP substrate. The bicolor HLMP-2900 series use a combination of HER/Yellow or HER/Green LEDs.

Supplier's Site
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2600
920277-HLMP-2600
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2600 920277-HLMP-2600
Manufacturer: Broadcom Limited Win Source Part Number: 920277-HLMP-2600 Series: HLMP-2600 Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 Wide, DIP Red (x 2) - 2.6V 30mA Rectangle with Flat Top 8.89mm x 3.81mm Through Hole Package: Bulk Mounting: Through Hole Family Name: HLMP-2600 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Other Part Number: 516-2099, HLMP2600

Manufacturer: Broadcom Limited
Win Source Part Number: 920277-HLMP-2600
Series: HLMP-2600
Features: LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 Wide, DIP Red (x 2) - 2.6V 30mA Rectangle with Flat Top 8.89mm x 3.81mm Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: HLMP-2600
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Other Part Number: 516-2099, HLMP2600

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-2600 920277-HLMP-2600
Product Name LED Light Bars LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - HLMP-2600
LED Package: 8.89mm x 8.89mm x 6.226mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 6 to 23 milliCandela
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details