Broadcom Inc. Subminiature LED Lamps HLMP-6500

Description
Dome Packages The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-6500 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-6500
Subminiature LED Lamps HLMP-6500
Dome Packages The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-6500 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Optoelectronics - LED Indication - Discrete - 1331790-HLMP-6500 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331790-HLMP-6500
Optoelectronics - LED Indication - Discrete 1331790-HLMP-6500
Manufacturer: Broadcom Limited Win Source Part Number: 1331790-HLMP-6500 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Size / Dimension: 2.08mm L x 2.21mm W Standard Package: 1,000 Mounting: Through Hole, Axial Configuration: Standard Viewing Angle: 90° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.92mm Supplier Device Package: Axial Case / Package: Axial, Flat Leads Lens Style: Round with Domed Top Lens Size: 1.91mm Dia ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: HLMP6500,516-1405-ND R,516-1405 Base Product Number: HLMP-6500 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331790-HLMP-6500
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Size / Dimension: 2.08mm L x 2.21mm W
Standard Package: 1,000
Mounting: Through Hole, Axial
Configuration: Standard
Viewing Angle: 90°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 7mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.92mm
Supplier Device Package: Axial
Case / Package: Axial, Flat Leads
Lens Style: Round with Domed Top
Lens Size: 1.91mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: HLMP6500,516-1405-NDR,516-1405
Base Product Number: HLMP-6500
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 516-1405-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1405-ND
LED Indication - Discrete 516-1405-ND
Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads

Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads

Buy Now Datasheet
LEDs - 587721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP6500 10mA

Green diffused LED,HLMP6500 10mA

Supplier's Site
LEDs - 587721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP6500 10mA

Green diffused LED,HLMP6500 10mA

Supplier's Site
LEDs - 1783069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP6500 10mA

Green diffused LED,HLMP6500 10mA

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-6500
Standard LEDs - Through Hole HLMP-6500
Standard LEDs - Through Hole Poly Dome Green

Standard LEDs - Through Hole Poly Dome Green

Buy Now Datasheet
Led, Green, 1.9Mm, 7Mcd, 569Nm; Led Color Broadcom - 40K0088 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm, 7Mcd, 569Nm; Led Color Broadcom
40K0088
Led, Green, 1.9Mm, 7Mcd, 569Nm; Led Color Broadcom 40K0088
LED, GREEN, 1.9MM, 7MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:7mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 1.9MM, 7MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:7mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-6500 1331790-HLMP-6500 516-1405-ND 587721 587721P HLMP-6500 40K0088
Product Name Subminiature LED Lamps Optoelectronics - LED Indication - Discrete LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, Green, 1.9Mm, 7Mcd, 569Nm; Led Color Broadcom
LED Package: 2.08mm x 2.21mm x 2.92mm Axial, Flat Leads 2.34 x 2.21 x 2.92mm 1.9mm
LED Type High Performance Green Green; Green Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å) 569 nm (5690 Å)
Viewing Angle 90 degrees 90 degrees 90 degrees 90 degrees 90 degrees
Forward Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 846-1081-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
Optoelectronics - LED Indication - Discrete - 1241900-SMF-2432USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 110 degrees
View Details
2 suppliers