Red 626nm LED Indication - Discrete 2.1V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-AG65-X10ZZ-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Red |
| Peak Wavelength | 634 nm (6340 Å) |
| Viewing Angle | 35 to 70 degrees |